Apple logo

Apple MacBook Air Apple M M1 Laptop 33,8 cm (13.3") 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4395
Info modified on:
01 Oct 2024, 09:44:10
Short summary description Apple MacBook Air Apple M M1 Laptop 33,8 cm (13.3") 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey:

Apple MacBook Air , Apple M, 33,8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB, macOS Big Sur

Long summary description Apple MacBook Air Apple M M1 Laptop 33,8 cm (13.3") 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Grey:

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M1. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Big Sur. Product color: Grey. Weight: 1,29 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.