Apple logo

Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Beige

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3843
Info modified on:
30 Sept 2024, 10:55:22
Short summary description Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Beige:

Apple MacBook Air , Apple M, 34,5 cm (13.6"), 2560 x 1664 pixels, 16 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Beige:

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34,5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product color: Beige. Weight: 1,24 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.