HP logo

HP ZBook Studio 16 G11 Intel Core Ultra 9 185H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3560
Info modified on:
10 Sept 2024, 00:14:01
Short summary description HP ZBook Studio 16 G11 Intel Core Ultra 9 185H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:

HP ZBook Studio 16 G11, Intel Core Ultra 9, 40,6 cm (16"), 3840 x 2400 pixels, 64 GB, 2 TB, Windows 11 Pro

Long summary description HP ZBook Studio 16 G11 Intel Core Ultra 9 185H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:

HP ZBook Studio 16 G11. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA Quadro RTX 3000. Operating system installed: Windows 11 Pro. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.