location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
upcycle it Check ‘upcycle it’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Inc. Latitude 5511 (Upcycle It) C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAP-DELL5511-DE-C002 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘upcycle it’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by upcycle it: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 14:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-10850H 2,7 GHz
  • - 38,1 cm (15") Full HD 1920 x 1080 pixels
  • - 32 GB
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
Short summary description upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black:
This short summary of the upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

upcycle it Dell Inc. Latitude 5511 ( ) C, Intel® Core™ i7, 2,7 GHz, 38,1 cm (15"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black:
This is an auto-generated long summary of upcycle it Dell Inc. Latitude 5511 ( ) C Intel® Core™ i7 i7-10850H Laptop 38,1 cm (15") Full HD 32 GB 1 TB SSD Windows 11 Pro Black based on the first three specs of the first five spec groups.

upcycle it Dell Inc. Latitude 5511 ( ) C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2,7 GHz. Display diagonal: 38,1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 1,35 kg

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Refurbished
Yes
Refurbished grade
Grade C
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10850H
Processor cores
6
Processor threads
12
Processor boost frequency
5,1 GHz
Processor frequency *
2,7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
329 mm
Depth
226,2 mm
Height
16,7 mm
Weight *
1,35 kg