Keychron MSKCM1A3BK mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3436
Info modified on:
13 Aug 2024, 10:51:39
Short summary description Keychron MSKCM1A3BK mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:

Keychron MSKCM1A3BK, Right-hand, RF Wireless + Bluetooth + USB Type-C, 26000 DPI, Black

Long summary description Keychron MSKCM1A3BK mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:

Keychron MSKCM1A3BK. Form factor: Right-hand. Device interface: RF Wireless + Bluetooth + USB Type-C, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Blue, Green, Red. Power source: Batteries/Cable. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.