location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar Extreme 2500 Rack UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Extreme 2500 Rack UPS + Install Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67800+67957
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
More>>>
Short summary description Eaton Pulsar Extreme 2500 Rack UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W:
This short summary of the Eaton Pulsar Extreme 2500 Rack UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar Extreme 2500 Rack UPS + Install Module, 2,5 kVA, 1500 W, 9 min, 20 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC..., 31 kg

Long summary description Eaton Pulsar Extreme 2500 Rack UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W:
This is an auto-generated long summary of Eaton Pulsar Extreme 2500 Rack UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W based on the first three specs of the first five spec groups.

Eaton Pulsar Extreme 2500 Rack UPS + Install Module. Output power capacity: 2,5 kVA, Output power: 1500 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 31 kg. Bundled software: Solution-Pac software suite

Brand Image Article code product Stock Price from
Eaton

Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2,5 kVA 1500 W
(show image)
67800+67951 Pulsar Extreme 2500 Rack UPS + Hot Swap module 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Extreme 2500 Rack UPS + Fault-Tolerant module uninterruptible power supply (UPS) 2,5 kVA 1500 W
(show image)
67800+67941 Pulsar Extreme 2500 Rack UPS + Fault-Tolerant module 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Extreme 2500 Tower UPS + Install Module uninterruptible power supply (UPS) 2,5 kVA 1500 W
(show image)
67780+67957 Pulsar Extreme 2500 Tower UPS + Install Module 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Extreme 2500 Tower UPS + Hot Swap module uninterruptible power supply (UPS) 2,5 kVA 1500 W
(show image)
67780+67951 Pulsar Extreme 2500 Tower UPS + Hot Swap module 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Extreme 2500 Tower UPS + Fault-Tolerant module uninterruptible power supply (UPS) 2,5 kVA 1500 W
(show image)
67780+67941 Pulsar Extreme 2500 Tower UPS + Fault-Tolerant module 0.00
(excl. VAT)
0 (incl. VAT)