Lenovo logo

Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 36,8 cm (14.5") 2.8K 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12673
Info modified on:
08 Nov 2024, 05:38:21
Short summary description Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 36,8 cm (14.5") 2.8K 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Grey:

Lenovo Legion Slim 5 14APH8, AMD Ryzen™ 7, 3,8 GHz, 36,8 cm (14.5"), 2880 x 1800 pixels, 16 GB, 512 GB

Long summary description Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 36,8 cm (14.5") 2.8K 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Grey:

Lenovo Legion Slim 5 14APH8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3,8 GHz. Display diagonal: 36,8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.