location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC484/40R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC484/40R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389053849
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 22:07:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upright garment steamer
  • - 1,4 L
  • - Heating time: 2 min
  • - Variable steam Built-in hanger
  • - Removable water tank
  • - 1800 W
  • - Pink, White
More>>>
Short summary description Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White:
This short summary of the Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy Touch GC484/40R1, Upright garment steamer, 1,4 L, 2 min, Pink, White, 35 g/min, 1,8 m

Long summary description Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White:
This is an auto-generated long summary of Philips Easy Touch GC484/40R1 garment steamer Upright garment steamer 1,4 L 1800 W Pink, White based on the first three specs of the first five spec groups.

Philips Easy Touch GC484/40R1. Device type: Upright garment steamer, Water tank capacity: 1,4 L, Heating time: 2 min. Power: 1800 W, AC input voltage: 220 - 240 V. Width: 277 mm, Depth: 315 mm, Height: 309 mm

Features
Device type *
Upright garment steamer
Water tank capacity *
1,4 L
Heating time *
2 min
Variable steam
Yes
Vertical steam function
Yes
Product color *
Pink, White
Built-in hanger
Yes
Continuous steam
Yes
Continuous steam performance
35 g/min
Cord length
1,8 m
Removable water tank
Yes
User manual recycled paper
Yes
Hang & lock
Yes
Refill any time
Yes
Safe for all fabrics
Yes
Power
Power *
1800 W
AC input voltage
220 - 240 V
Technical details
Warranty period
2 year(s)
Weight & dimensions
Width
277 mm
Depth
315 mm
Height
309 mm
Weight
3,4 kg
Package width
345 mm
Package depth
400 mm
Package height
400 mm
Package weight
4,6 kg
Packaging content
Protection gloves
Yes
Garment hanger included
Yes