Lenovo logo

Lenovo IdeaPad 1 Intel® Core™ i5 i5-1235U Laptop 35,6 cm (14") HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Linux Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8552
Info modified on:
06 Aug 2024, 08:40:57
Short summary description Lenovo IdeaPad 1 Intel® Core™ i5 i5-1235U Laptop 35,6 cm (14") HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Linux Blue:

Lenovo IdeaPad 1, Intel® Core™ i5, 35,6 cm (14"), 1366 x 768 pixels, 12 GB, 512 GB, Linux

Long summary description Lenovo IdeaPad 1 Intel® Core™ i5 i5-1235U Laptop 35,6 cm (14") HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Linux Blue:

Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Linux. Product color: Blue. Weight: 1,37 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.