location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210-AXMB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AXMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5059902035295
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 16:22:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61,2 cm (24.1") LED IPS
  • - HD 1920 x 1200 pixels 16:10
  • - 60 Hz 1000:1
  • - E 24 kWh 17,2 W
More>>>
Short summary description Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver:
This short summary of the Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 210-AXMB, 61,2 cm (24.1"), 1920 x 1200 pixels, HD, LED, Black, Silver

Long summary description Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver:
This is an auto-generated long summary of Origin Storage 210-AXMB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels HD LED Black, Silver based on the first three specs of the first five spec groups.

Origin Storage 210-AXMB. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: HD, Display technology: LED, Native aspect ratio: 16:10. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
61,2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Display number of colors *
16.7 million colours
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15 cm
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
E
Energy consumption (SDR) per 1000 hours *
24 kWh
Energy consumption (HDR) per 1000 hours *
24 kWh
Power consumption (typical) *
17,2 W
Power consumption (standby) *
0,2 W