location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S95UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49C950UALXZX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:55:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 124,5 cm (49") LCD VA
  • - DQHD 5120 x 1440 pixels 32:9
  • - 120 Hz 5 ms 350 cd/m² 3000:1
  • - Flicker-free technology
More>>>
Short summary description Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black:
This short summary of the Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S95UC, 124,5 cm (49"), 5120 x 1440 pixels, DQHD, LCD, 5 ms, Black

Long summary description Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black:
This is an auto-generated long summary of Samsung S95UC computer monitor 124,5 cm (49") 5120 x 1440 pixels DQHD LCD Black based on the first three specs of the first five spec groups.

Samsung S95UC. Display diagonal: 124,5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: DQHD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
124,5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colours
Viewable size, horizontal
119,2 cm
Viewable size, vertical
33,5 cm
Display diagonal (metric)
124 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour gamut standard
DCI-P3
Color gamut
92%
sRGB coverage (typical)
115%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Smart modes
FPS, RPG, RTS
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Adaptive Sound Control (ASC)
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Swiveling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-2 - 11°
Picture-in-Picture
Yes
Power
Power consumption (max)
210 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1147,6 mm
Depth (with stand)
420,5 mm
Height (with stand)
568,4 mm
Weight (with stand)
15,6 kg
Width (without stand)
1147,6 mm
Depth (without stand)
293,8 mm
Height (without stand)
363,5 mm
Weight (without stand)
10,6 kg
Packaging data
Package width
1265 mm
Package depth
481 mm
Package height
343 mm
Package weight
20,6 kg
Packaging content
Cables included
HDMI, USB Type-A to Micro USB Type-B, USB Type-C
Other features
Local dimming
No
Video color modes
Custom, Eco, Entertain, Game, Graphic, Original, Sports, Standard
Adaptive picture
Yes
Country Distributor
México 1 distributor(s)