location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83CV000KLM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531167644 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:43:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Grey
  • - Intel Core Ultra 5 125H
  • - 35,6 cm (14") WUXGA 1920 x 1200 pixels OLED LED backlight Gloss 16:10
  • - 16 GB LPDDR5x-SDRAM 7467 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 65 Wh 10,3 h 65 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Slim 7, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Yoga Slim 7 Intel Core Ultra 5 125H Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125H. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Grey. Weight: 1,39 kg

Design
Color name
Luna Grey
Product type *
Laptop
Product color *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Anti-glare screen
No
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125H
Processor cores
14
Processor threads
18
Processor boost frequency
4,5 GHz
Performance cores
4
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,5 GHz
Efficient-core Max Turbo Frequency
3,6 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
1,2 GHz
Efficient-core base frequency
0,7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
18 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3306
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Spanish
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Spanish
Trial software
Office Trial
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
65 Wh
Battery life (max)
10,3 h
Continuous video playback time
20,8 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR 8.0 EPEAT Gold Registered MIL-STD-810H Eyesafe Certified 2.0 TÜV Rheinland® Flicker Reduced TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability certificates
ErP
Weight & dimensions
Width
312 mm
Depth
221 mm
Height
14,9 mm
Weight *
1,39 kg