Bullet Points Lenovo ThinkCentre M90s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC Black 310 W
- - Intel® Core™ i7 i7-14700
- - 16 GB DDR5-SDRAM 4400 MHz 1 x 16 GB
- - 1 TB SSD DVD±RW
- - Intel UHD Graphics 770
- - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
- - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre M90s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:
This short summary of the Lenovo ThinkCentre M90s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre M90s Gen 5, Intel® Core™ i7, i7-14700, 16 GB, 1 TB, DVD±RW, Windows 11 Pro
Long summary description Lenovo ThinkCentre M90s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black based on the first three specs of the first five spec groups.
Lenovo ThinkCentre M90s Gen 5. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: SFF. Product type: PC. Product color: Black