location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680 Comfort Dual-Mode Keyboard and Mouse Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L6AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498230597 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:57:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home
  • - RF Wireless + Bluetooth
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Short summary description HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black:
This short summary of the HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 680 Comfort Dual-Mode Keyboard and Mouse Combo, Full-size (100%), Wireless, RF Wireless + Bluetooth, Black, Mouse included

Long summary description HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black:
This is an auto-generated long summary of HP 680 Comfort Dual-Mode and Mouse Combo keyboard Mouse included Home RF Wireless + Bluetooth Black based on the first three specs of the first five spec groups.

HP 680 Comfort Dual-Mode Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Recommended usage: Home. Product color: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Country of origin
China
Design
Backlight *
No
Ergonomic design
Yes
Product color *
Black
Protection features
Spill resistant
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Mouse
Movement resolution
4000 DPI
Buttons quantity
6
Mouse battery type
AA
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
442,3 x 214,4 x 35,2 mm
Keyboard weight
845 g
Mouse dimensions (WxDxH)
120 x 69,1 x 42,2 mm
Mouse weight
88 g
Weight
845 g
Packaging data
Package width
470 mm
Package depth
292 mm
Package height
50 mm
Package weight
1,49 kg
Packaging content
Number of products included *
2 pc(s)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)