location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Evnia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49M2C8900/75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49M2C8900/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8721038002874
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 11:04:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 124,2 cm (48.9") QDOLED OLED
  • - Dual QHD 5120 x 1440 pixels 32:9
  • - 240 Hz 0,03 ms 450 cd/m² 1500000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - G 65 kWh 163,35 W
More>>>
Short summary description Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White:
This short summary of the Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Evnia 8000 49M2C8900/75, 124,2 cm (48.9"), 5120 x 1440 pixels, Dual QHD, QDOLED, 0,03 ms, White

Long summary description Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White:
This is an auto-generated long summary of Philips Evnia 8000 49M2C8900/75 computer monitor 124,2 cm (48.9") 5120 x 1440 pixels Dual QHD QDOLED White based on the first three specs of the first five spec groups.

Philips Evnia 8000 49M2C8900/75. Display diagonal: 124,2 cm (48.9"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: QDOLED, Response time: 0,03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: White