location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1330 M6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1336SC042IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4066733149320
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 22:14:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon E E-2434 3,4 GHz
  • - 32 GB 4800 MHz DDR5-SDRAM 1 x 32
  • - Tower 500 W
More>>>
Short summary description Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W:
This short summary of the Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1330 M6, 3,4 GHz, E-2434, 32 GB, DDR5-SDRAM, 500 W, Tower

Long summary description Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1330 M6 server Tower Intel Xeon E E-2434 3,4 GHz 32 GB DDR5-SDRAM 500 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1330 M6. Processor family: Intel Xeon E, Processor frequency: 3,4 GHz, Processor model: E-2434. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. HDD interface: SATA III, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 500 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2434
Processor frequency *
3,4 GHz
Processor boost frequency
5 GHz
Performance cores
4
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel C266
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Memory slots
4x DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Storage
HDD interface
SATA III, Serial Attached SCSI (SAS)
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
No
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
VGA (D-Sub) ports quantity
1
Design
Chassis type *
Tower
Product color
Black, Red
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
551 mm
Depth
448 mm
Height
457 mm
Weight
28,8 kg
Brand Image Article code product Stock Price from
Fujitsu Modular PSU 500W titanium hp low noise server Fujitsu Modular PSU 500W titanium hp low noise server
(show image)
PY-PU505 Modular PSU 500W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-ME32UH server Fujitsu PY-ME32UH server
(show image)
PY-ME32UH PY-ME32UH 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)