location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L27i-4A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67BEKAC1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153419104 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 09:09:38
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LCD IPS
  • - 1920 x 1080 pixels 16:9
  • - 100 Hz 14 ms 300 cd/m² 1500:1
  • - D 16,4 kWh 17,5 W
More>>>
Short summary description Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey:
This short summary of the Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L27i-4A, 68,6 cm (27"), 1920 x 1080 pixels, LCD, 14 ms, Grey

Long summary description Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey:
This is an auto-generated long summary of Lenovo L27i-4A computer monitor 68,6 cm (27") 1920 x 1080 pixels LCD Grey based on the first three specs of the first five spec groups.

Lenovo L27i-4A. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Grey

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
1 ms
Pixel pitch
0,3114 x 0,3114 mm
Pixel density
82 ppi
Viewable size, horizontal
33,6 cm
Viewable size, vertical
59,8 cm
Digital horizontal frequency
30 - 115 kHz
Digital vertical frequency
48 - 100 Hz
Color depth
8 bit
sRGB coverage (typical)
99%
Response time (extreme)
4 ms
Performance
NVIDIA G-SYNC *
No
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Grey
Color name
Cloud grey
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI version
1.4
Audio output
Yes
Headphone out *
No
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
16,4 kWh
Power consumption (typical) *
17,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
31,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
611,5 mm
Depth (with stand)
181,5 mm
Height (with stand)
474,6 mm
Weight (with stand)
3,88 kg
Width (without stand)
611,5 mm
Depth (without stand)
41 mm
Height (without stand)
355,6 mm
Weight (without stand)
2,91 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1,04 cm
Packaging data
Package width
715 mm
Package depth
113 mm
Package height
417 mm
Package weight
6,22 kg
Warranty card
Yes
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Screws included
Yes
Quick start guide
Yes
HDMI cable length
1,8 m
Power cable length
1,8 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Other features
Compliance certificates
RoHS
Certification
Eyesafe Certified 2.0 TÜV Rheinland Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)