StarTech.com logo

StarTech.com EC1U2F interface cards/adapter

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70051
Info modified on:
10 Aug 2024, 09:54:56
Short summary description StarTech.com EC1U2F interface cards/adapter:

StarTech.com EC1U2F, ExpressCard, 170 mm, 140 mm, 75 mm, 200 g, Wired

Long summary description StarTech.com EC1U2F interface cards/adapter:

StarTech.com EC1U2F. Host interface: ExpressCard. Package width: 170 mm, Package depth: 140 mm, Package height: 75 mm. Connectivity technology: Wired, Compatible operating systems: Windows98SE/ME/2000/XP/ 64-Bit/Vista

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.