location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30E000GLGE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379656693 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 10:06:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black 1000 W
  • - AMD Ryzen Threadripper PRO 5955WX 4 GHz
  • - 64 GB DDR4-SDRAM 3200 MHz 2 x 32 GB
  • - 1 TB SSD
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P620, 4 GHz, AMD Ryzen Threadripper PRO, 5955WX, 64 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P620. Processor frequency: 4 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 5955WX. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 24 kg. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor model *
5955WX
Processor cores
16
Processor threads
32
Processor boost frequency
4,5 GHz
Processor frequency *
4 GHz
Memory
Internal memory *
64 GB
Maximum internal memory *
512 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
8x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black
Volume
33 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
AMD WRX80
Audio chip
Realtek ALC4050H
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
1000 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width *
165 mm
Depth *
455 mm
Height *
446 mm
Weight *
24 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Article code product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)