GENESIS logo

GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11170
Info modified on:
07 Oct 2024, 17:41:09
Short summary description GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI:

GENESIS Zircon XIII, Ambidextrous, Optical, RF Wireless + USB Type-C, 26000 DPI, Black

Long summary description GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI:

GENESIS Zircon XIII. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-C, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.