DELL logo

DELL XPS 13 9340 Intel Core Ultra 7 155H Laptop 34 cm (13.4") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31440
Info modified on:
09 Sept 2024, 14:26:50
Short summary description DELL XPS 13 9340 Intel Core Ultra 7 155H Laptop 34 cm (13.4") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:

DELL XPS 13 9340, Intel Core Ultra 7, 34 cm (13.4"), 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 13 9340 Intel Core Ultra 7 155H Laptop 34 cm (13.4") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:

DELL XPS 13 9340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 34 cm (13.4"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product color: Platinum

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.