location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PFL7696M/08
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL7696M/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581602680
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 106,7 cm (42") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms PMR (Perfect Motion Rate) 600 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 58 W
More>>>
Short summary description Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m²:
This short summary of the Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 42PFL7696M/08, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Silver

Long summary description Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m²:
This is an auto-generated long summary of Philips 7000 series 42PFL7696M/08 TV 106,7 cm (42") Full HD Smart TV Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 42PFL7696M/08. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Silver

Display
Display diagonal *
106,7 cm (42")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 600 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
28 W
Built-in subwoofer
No
Auto volume leveler
Yes
Audio system
Clear Sound, Incredible Surround
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Smartphone remote support
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0,15 W
Power consumption (PowerSave)
0,01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
992 mm
Depth (with stand)
254 mm
Height (with stand)
660 mm
Weight (with stand)
15,8 kg
Width (without stand)
992 mm
Depth (without stand)
37,8 mm
Height (without stand)
586 mm
Weight (without stand)
13 kg
Package dimensions (WxDxH)
1065 x 158 x 693 mm
Packaging data
Warranty card
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A