Philips logo

Philips GC3620/12 iron Steam iron SteamGlide soleplate 2400 W Blue, Grey, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15926
Info modified on:
28 Jun 2024, 12:22:12
Short summary description Philips GC3620/12 iron Steam iron SteamGlide soleplate 2400 W Blue, Grey, White:

Philips GC3620/12, Steam iron, SteamGlide soleplate, 3 m, 120 g/min, Blue, Grey, White, 40 g/min

Long summary description Philips GC3620/12 iron Steam iron SteamGlide soleplate 2400 W Blue, Grey, White:

Philips GC3620/12. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 3 m. Iron power: 2400 W, AC input voltage: 110 V. Weight: 1,6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.