location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 655 Wireless Keyboard and Mouse Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 Wireless Keyboard and Mouse Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R009UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122959877 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 02:41:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 655 Wireless Keyboard and Mouse Combo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees while contoured keycaps and 2.0 mm travel delivers an accurate typing experience. A contoured mouse and grip design delivers every day comfort for left or right-handed users.
  • - Program 20+ keys on this keyboard with HP Accessory Center[1] so you can reduce keystrokes and work smarter in your most used apps. Plus you can easily customize mouse DPI settings to control cursor speed and sensitivity.
  • - Working on different surfaces can cause your mouse to work erratically. Problem solved with a Multi-Surface Sensor[4]. With better tracking, you’re now free to mouse on more surfaces like marble. Plus this new sensor is more power efficient for an increased battery life.
  • - Responsibly designed, this combo helps reduce landfill waste by using post-consumer recycled materials that make up more than 60% of the plastics in the keyboard and mouse[6]. It’s all part of HP’s commitment to supporting cleaner air and waterways for a better world.
Guarantee: HP standard One-year limited warranty
Long product name HP 655 Wireless Keyboard and Mouse Combo :
The short editorial description of HP 655 Wireless Keyboard and Mouse Combo

655 Wireless Keyboard and Mouse Combo
More>>>
HP 655 Wireless Keyboard and Mouse Combo:
The official marketing text of HP 655 Wireless Keyboard and Mouse Combo as supplied by the manufacturer

A Keyboard & Mouse Without Compromise
Now you can get everything you want in a wireless keyboard and mouse combo – comfort, productivity, reliability and style. Customize the functions of 20+ keys[1] and enjoy precise mouse tracking to work faster and smarter. This combo contains recycled materials[2] and they're also easy to keep clean and sanitary[3].

Short summary description HP 655 Wireless Keyboard and Mouse Combo:
This short summary of the HP 655 Wireless Keyboard and Mouse Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP 655 Wireless Keyboard and Mouse Combo, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 655 Wireless Keyboard and Mouse Combo:
This is an auto-generated long summary of HP 655 Wireless Keyboard and Mouse Combo based on the first three specs of the first five spec groups.

HP 655 Wireless Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black. Mouse included

Sleek, Stylish & Comfortable

This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees while contoured keycaps and 2.0 mm travel delivers an accurate typing experience. A contoured mouse and grip design delivers every day comfort for left or right-handed users.

Customize to Optimize

Program 20+ keys on this keyboard with HP Accessory Center[1] so you can reduce keystrokes and work smarter in your most used apps. Plus you can easily customize mouse DPI settings to control cursor speed and sensitivity.

Free Your Mouse

Working on different surfaces can cause your mouse to work erratically. Problem solved with a Multi-Surface Sensor[4]. With better tracking, you’re now free to mouse on more surfaces like marble. Plus this new sensor is more power efficient for an increased battery life.

Sustainable Design Features

Responsibly designed, this combo helps reduce landfill waste by using post-consumer recycled materials that make up more than 60% of the plastics in the keyboard and mouse[2].

Easy to Keep Clean and Sanitary

Will withstand 1,000 cleanings using disinfecting wipes[3].

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Hot keys
Yes
Number of hot keys
19
Key travel distance
2 mm
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Product color *
Black
Protection features
Spill resistant
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
4000 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AAA
Number of batteries (mouse)
2
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Weight
430 g
Packaging data
Package width
47 mm
Package depth
156 mm
Package height
537 mm
Package weight
860 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Warranty card
Yes
Country Distributor
Australia 2 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 655 Wireless Keyboard and Mouse Combo:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Keyboard contains 62% PCR and mouse contains 69.8% PCR.
[3] Select household wipes can be safely used to clean HP 655 Wireless Keyboard & Mouse Combo up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP-tested wipe solutions at (How to Sanitize Your HP Device Whitepaper (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[4] Does not track on glass.
Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Wireless range may very based on user environmental and computing conditions.
Does not track on glass.
HP includes a one-year (two-year) limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty.