location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR1204FGA-R90217XA-P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NX07E1-M00740
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387603024 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 16:48:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Grey
  • - Intel® N N100
  • - Touchscreen 31 cm (12.2") WUXGA 1920 x 1200 pixels IPS LED backlight Gloss 16:10
  • - 8 GB LPDDR5-SDRAM
  • - 128 GB Flash
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lithium-Ion (Li-Ion) 50 Wh 45 W
  • - Windows 11 Pro Education 64-bit
More>>>
Short summary description ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey:
This short summary of the ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BR1204FGA-R90217XA-P, Intel® N, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 128 GB, Windows 11 Pro Education

Long summary description ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey:
This is an auto-generated long summary of ASUS BR1204FGA-R90217XA-P Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Grey based on the first three specs of the first five spec groups.

ASUS BR1204FGA-R90217XA-P. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product color: Black, Grey

Design
Color name
Mineral Grey
Product type *
Hybrid (2-in-1)
Product color *
Black, Grey
Form factor *
Convertible (Folder)
Housing material
Plastic
Rugged design
Yes
Display
Touchscreen type
Capacitive
Display diagonal *
31 cm (12.2")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display glass type
Corning Glass
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
50%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor threads
4
Processor boost frequency
3,4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
Flash
Flash memory
128 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dirac
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Rear camera
Yes
Rear camera resolution (numeric)
13 MP
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 Type-C ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
8.3
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Dutch
Numeric keypad *
No
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Operating system installed *
Windows 11 Pro Education
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2,25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, User
Certificates
Compliance certificates
REACH, RoHS
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, Forest Stewardship Council (FSC) Mix, TCO
Weight & dimensions
Width
296,9 mm
Depth
213 mm
Height (front)
2,11 cm
Height (rear)
2,12 cm
Weight *
1,47 kg
Packaging content
Stylus pen
Yes
Country Distributor
Belgium 1 distributor(s)
Nederland 1 distributor(s)