location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Siasa I07525 - BIOPAD LT PRO FP security access control system 900 MHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siasa Check ‘Siasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I07525 - BIOPAD LT PRO FP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I07525 - BIOPAD LT PRO FP
Category:
Systems which control access to doors, gates and computer systems.
Security Access Control Systems Check ‘Siasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Siasa
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 00:10:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Siasa I07525 - BIOPAD LT PRO FP security access control system 900 MHz Black:
This short summary of the Siasa I07525 - BIOPAD LT PRO FP security access control system 900 MHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siasa I07525 - BIOPAD LT PRO FP, ARM Cortex-A7, 900 MHz, Black, 0,3 s, IP65, CE, FCC, RoHS, 2 m

Long summary description Siasa I07525 - BIOPAD LT PRO FP security access control system 900 MHz Black:
This is an auto-generated long summary of Siasa I07525 - BIOPAD LT PRO FP security access control system 900 MHz Black based on the first three specs of the first five spec groups.

Siasa I07525 - BIOPAD LT PRO FP. Processor model: ARM Cortex-A7, Operating frequency: 900 MHz, Product color: Black. Maximum operating distance: 2 m. Power consumption (typical): 15 W, Power requirements: 12 VDC / 2A, AC adapter output current: 2 A. Width: 84 mm, Depth: 18 mm, Height: 174 mm