location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
252663-D74
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252663-D74
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:10:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: limited 3-year
More>>>
Short summary description HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U:
This short summary of the HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 252663-D74, Modular, 1U, 4 AC outlet(s), C19 coupler, NEMA L6-30P, 200-240 V

Long summary description HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U:
This is an auto-generated long summary of HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U based on the first three specs of the first five spec groups.

HPE 252663-D74. PDU types: Modular, Rack capacity: 1U. AC outlets quantity: 4 AC outlet(s), AC outlet types: C19 coupler, Power plug: NEMA L6-30P. Nominal input voltage: 200-240 V, Maximum current: 24 A, Load capacity: 4900 VA. Dimensions (WxDxH): 444,5 x 142,2 x 41,1 mm, Weight: 8,16 kg

Brand Image Article code product Stock Price from
HPE

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black
(show image)
AF500A AF500A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)