location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 15 39,6 cm (15.6")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Edge 15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVM3UMD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Edge 15 39,6 cm (15.6")
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,6 cm (15.6") 1366 x 768 pixels
  • - 1066 MHz
  • - Ethernet LAN
  • - 65 W
More>>>
Short summary description Lenovo ThinkPad Edge 15 39,6 cm (15.6"):
This short summary of the Lenovo ThinkPad Edge 15 39,6 cm (15.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 15, 39,6 cm (15.6"), 1366 x 768 pixels

Long summary description Lenovo ThinkPad Edge 15 39,6 cm (15.6"):
This is an auto-generated long summary of Lenovo ThinkPad Edge 15 39,6 cm (15.6") based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 15. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Processor
Processor cache
3 MB
Processor front side bus
1066 MHz
Memory
Memory clock speed
1066 MHz
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Maximum resolution
1366 x 768 pixels
Audio
Speaker power
3 W
Network
Ethernet LAN
Yes
Battery
Battery voltage
10,8 V
Power
AC adapter power
65 W
Other features
Audio quality
24 bit
Source Review comments Score
notebookcheck.net
Updated:
2013-02-14 07:27:43
Today, everything is a bit more complicated . Aside Lenovo's original products, there are seven ThinkPad divisions in the product portfolio. Its newest sprouts are the ThinkPad Edge models. With "sophisticated simplicity" and a low price, Lenovo particula...
Good Quiet, even under load, Hard disk sensor, Function keys replace F keys, Many supply options and services...
Bad Poorly illuminated display, Hot under load, as well as idle mode, Minor manufacturing flaws...
Bottom line The ThinkPad Edge is perhaps the first step towards letting go of the classical ThinkPad design to a more modern styling. If that is really necessary will remain to be a matter of taste. You however have to accept setbacks in terms of function, as well as...
79%
HEXUS.net
Updated:
2013-02-14 07:27:43
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
HEXUS.net
Updated:
2013-02-14 07:27:43
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
HEXUS.net
Updated:
2013-02-14 07:27:43
The ThinkPad, originally designed by IBM in 1992, is the one notebook that stands out as synonymous with no compromise business computing. Manufactured and marketed by Lenovo since 2005, it remains a popular choice due to its iconic design and renowne...
Bottom line With the Edge, it seems Lenovo has attempted to find a gap between the popular IdeaPad and ThinkPad product lines. Unfortunately, it seems that gap doesn't exist - and if it does, the ThinkPad Edge hasn't quite managed to find it. If you're in the mark...
60%
toptenreviews.com
Updated:
2013-02-14 07:27:43
Not every business user demands a top-of-the-line, hard-hitting, powerhouse business laptop. Some just need a machine that enables them to check their email and run Word as they travel from point A to point B. If that sounds like you, consider the Leno...
Good A wide arrangement of connectivity ports keeps your devices connected and synced...
Bad Its slower processor and less than average RAM leave it lagging behind the rest.
Bottom line The ThinkPad is a good choice for the lightweight user who doesn’t demand much power...
75%
thinkcomputers.org
Updated:
2013-02-14 07:27:43
A few months ago we took a look at Lenovo’s and we absolutely loved it. It was a great blend of consumer and business features not to mention it looked great. The 13-inch form factor is perfect for some people, but many people want a larger laptop...
Good Awesome red color on the lid, ThinkVantage tools, Comfortable new keyboard...
Bad Poor battery life, Looks a little boxy compared to the 13-inch model, Loud optical drive...
Bottom line The ThinkPad Edge is definitely another great offering from Lenovo, especially for people looking for a great mix of business and consumer features. As far as the business aspect goes you do get the ThinkVantage software suite that has a lot of very co...
70%
notebookreview.com
Updated:
2013-02-14 07:27:43
Lenovo ThinkPad Edge 15 Review Article ContentsLenovo ThinkPad Edge 15 Review The Lenovo ThinkPad Edge 15 is the biggest notebook in the Edge family that also includes 13 and 14-inch models. The Edge series is known for its stylish looks that set i...
0%
pcmag.com
Updated:
2013-02-14 07:27:43
If you're not an overly demanding business user, simplicity definitely has its advantages. For instance, a moderately equipped laptop, like the Lenovo ThinkPad Edge 15, runs for as little as $650 (direct). Its boxy black frame may not strike a chord...
Good Inexpensive. Fabulous user experience. Dual pointing devices. Big screen. HDMI port and ExpressCard slot included.
Bad Drab aesthetics. Only 2GB of RAM in the base configuration. Low screen resolution.
Bottom line If you could care less about the looks of a small business laptop, the Lenovo ThinkPad Edge 15 is user-friendly and cheap...
70%
tbreak.com
Updated:
2013-02-14 07:27:43
The ThinkPad Edge tries to update the classic ThinkPad design with rounded corners and a new keyboard. Posted on March 25, 2010 by Abbas Jaffar Ali 9486Leave a Commenthttp://tech.tbreak.com/2010/03/lenovo-thinkpad-edge-15/Lenovo+ThinkPad+Edge+152010...
Bottom line The Edge certainly revamps ThinkPad's design and offers good performance but the keyboard is not as legendary The ThinkPad Edge is a somewhat new direction for Lenovo with a re-design of the ThinkPad series that still looks very much like it did fifte...
70%
techreviewsource.com
Updated:
2014-12-03 01:47:38
Lenovo's new Edge 15 is an extremely thin and lightweight 15-inch laptop with a 300-degree flexible display hinge. This "dual-mode" laptop lets you turn the laptop into a kiosk-like stand. Overall the laptop has excellent performance and a great design.Th...
Good Extremely thin design, Allaluminum, sturdy chassis, Rotatable display, Strong performance...
Bad Trackpad is far to the left...
90%
notebookcheck.net
Updated:
2014-12-13 03:04:18
Our review unit is the less expensive of the two options available at Best Buy: for $699 MSRP , you get an Intel Core i5-4210U , 6 GB of DDR3L RAM , and a 1 TB 5400 RPM hard drive —and, of course, a touchscreen. For $200 more ($899 MSRP), Lenovo also offe...
Good Strong metal case, Attractive finish, Reasonably good value, Good hinges, Good temperature management, Quiet under load, Easy maintenance...
Bad Disappointing LCD brightness, Poor color reproduction, Bad keyboard, Inhibited performance due to TDP/firmware constraints, Unimpressive application performance, primarily thanks to the conventional 5400 RPM hard drive, Single-channel memory operation due...
Bottom line The Lenovo Edge 15 The Edge 15 certainly is a massive improvement over the IdeaPad Flex 15 it replaces, with close-to-premium build quality and commendable rigidity alongside a sleek and understated metallic look that is universally appealing. Our review...
75%
computershopper.com
Updated:
2014-12-21 05:28:40
The latest example is the $699 Lenovo Edge 15, a model built exclusively for Best Buy that combines the 300-degree hinge from the Flex series, a full 1080p touch screen, and other creature comforts in a stellar-looking metal chassis. The performance bits...
Good Great-looking (and slim) metal enclosure, Stand mode adds versatility, Full HD IPS touch screen, Roomy keyboard and touch pad, Attractive price...
Bad Merely passable performance, Stand mode leaves keys exposed on the underside, Disappointing Webcam...
Bottom line Sleek yet affordable, Lenovo's special-for-Best-Buy Edge 15 delivers a big touch screen, roomy keyboard, and dual-mode versatility ideal for home, office, or dorm life. Read More…...
80%
pcmag.com
Updated:
2015-02-01 09:52:40
The Lenovo Edge 15 (80H10004US) ($699.99 as tested) looks and acts a lot like its sibling, the Editors' Choice Lenovo Flex 2 (15-inch)$619.00 at Lenovo, but this midprice desktop-replacement laptop falls a bit short on performance and battery life. B...
Good 300-degree hinge. 1080p touch screen. 1TB hard drive.
Bad Performance and battery life lag slightly behind the competition...
Bottom line The Lenovo Edge 15 desktop-replacement laptop looks and acts like its Flex sibling, but slightly lower performance scores hold it back from our top recommendation...
80%
Laptopmag.com
Updated:
2015-02-03 01:10:37
If you want to flip your notebook's screen around for movie-watching, but don't need it to go all the way to tablet mode, Lenovo's Edge 15 might be for you. An improvement over last year's similar Flex 2 15 , the Edge adds premium upgrade options such as...
Good Full HD display comes standard, Loud stereo speakers, Nice aluminum exterior, Comfy keyboard will 10-key numpad...
Bad Short battery life, Flat, tinny audio...
Bottom line The Edge 15 picks up where the Flex 2 15 left off, with a 300-degree full HD screen, a premium aluminum design and booming speakers...
60%
notebooks.com
Updated:
2015-05-24 06:27:46
Everywhere you look there's a tablet or all-in-one vying for PC users. If the traditional notebook is a battleship under attack than it's the Lenovo Edge 15 and notebooks of its elk that are firing all of the shots.The Lenovo 15 both embraces and attempts...
Bottom line Once the smoke has cleared, I can't say that the Lenovo Edge 15 comes out on top against traditional notebooks handily. In fact, I'd say it's pretty much a draw. The Stand Mode doesn't add a lot, though its touch screen display is a clear winner. If you'r...
0%
techaeris.com
Updated:
2018-02-23 11:17:43
Lenovo has been rising as a recognizable name brand when it comes to personal and business laptops. The Best Buy exclusive Lenovo Edge 15 attempts to build on this momentum with a new thinner aluminum chassis, 10-point 1080p touch screen, and a 300-degree...
Good Sturdy build, thin, Stand Mode has its uses...
Bad Glare on glossy screen, speaker sound in Stand Mode could use a boost...
Bottom line The Lenovo Edge 15 should be something you seriously consider if you are in the market for a new laptop. Depending on what you do on a daily basis, the Edge 15 with the i5 processor is suitable for most basic computing tasks. Personally, I'd be more incli...
44%
notebookcheck.net
Updated:
2020-04-17 10:39:05
Hot stuff. With the ThinkPad E series, Lenovo targets both the normal office market as well as people who occasionally like to play games – at least when the ThinkPad laptop is configured with an AMD GPU. Bringing these two things together proves more dif...
Good great ThinkPad input devices, robust chassis, storage upgradability...
Bad no microSD slot, only one SO-DIMM slot, throttling after the stress test, GPU limitation in battery mode, extremely high temperatures under load...
Bottom line Like with the smaller ThinkPad E14, the usage of a thinner chassis means that some features are lost. One of them is the microSD slot. The second RAM slot is also sorely missed. Where the E15 differs from its smaller relative is in the fact that the missi...
82%
laptopmedia.com
Updated:
2020-05-14 08:47:32
Now, Lenovo is generally known for the high standard they keep with the ThinkPad series of devices. We hope that this is not changed with the E15. In order to pump up the versatility, the manufacturer has given the laptop a 1080p IPS display option, speak...
Good Decent upgradability with PCIe x4 drive support, Backlit, spill-resistant keyboard, equipped with the Nipple, Wide viewing angles and good contrast ratio, Optional fingerprint reader, USB Type-C charging...
Bad Covers only 52% of sRGB, Uses harmful PWM for all brightness levels, except the maximum (our Health-Guard profile fixes the issue), Lacks an SD card reader, A downgrade in battery life and maximum RAM supported, compared to its predecessor...
Bottom line If we look at the picture from the perspective of a business owner, or a person, who needs a laptop mainly for e-mails, word-processing applications, or even developing work, the entire package is not that bad. It has a great keyboard, reasonably good tou...
0%