location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1440 M2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1442SC311IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 14:24:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD EPYC 9124 3 GHz
  • - 32 GB 4800 MHz DDR5-SDRAM
  • - Rack (1U) 900 W
More>>>
Short summary description Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W:
This short summary of the Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX1440 M2, 3 GHz, 9124, 32 GB, DDR5-SDRAM, 900 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX1440 M2 server Rack (1U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX1440 M2. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor model: 9124. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
AMD
Processor family *
AMD EPYC
Processor model *
9124
Processor frequency *
3 GHz
Processor boost frequency
3,6 GHz
Performance-core Max Turbo Frequency
3,7 GHz
Processor cores
16
Processor cache
64 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Memory slots
24x DIMM
Memory clock speed
4800 MHz
Storage
Number of HDDs supported
8
Supported HDD sizes
2.5"
Supported SSD sizes
2.5"
RAID support *
Yes
Optical drive type *
No
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Product color
Black
Rack mounting
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Power
Redundant power supply (RPS) support *
Yes
Power supply *
900 W
Number of main power supplies
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
483 mm
Depth
842 mm
Height
43 mm
Weight
18,9 kg
Brand Image Article code product Stock Price from
Fujitsu modulaire SV DC -48V 1300W Platinum server Fujitsu modulaire SV DC -48V 1300W Platinum server
(show image)
PY-PU131D modulaire SV DC -48V 1300W Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-CBPDC4 server Fujitsu PY-CBPDC4 server
(show image)
PY-CBPDC4 PY-CBPDC4 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)