Toshiba logo

Toshiba 19V DC, 3.95A, 75W, 2-Pin power adapter/inverter Indoor Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101199
Info modified on:
07 Mar 2019, 11:29:10
Short summary description Toshiba 19V DC, 3.95A, 75W, 2-Pin power adapter/inverter Indoor Black:

Toshiba 19V DC, 3.95A, 75W, 2-Pin, Laptop, Indoor, 100-240 V, 50/60 Hz, 75 W, 19 V

Long summary description Toshiba 19V DC, 3.95A, 75W, 2-Pin power adapter/inverter Indoor Black:

Toshiba 19V DC, 3.95A, 75W, 2-Pin. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cable length: 1,7 m, Width: 127 mm, Depth: 30,5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.