HP logo

HP 1GB DDR2-533 memory module 533 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54208
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
features: HP Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed 3 years). Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 1GB DDR2-533 memory module 533 MHz:

HP 1-GB PC2-4200 (DDR2 533 MHz) SODIMM

Short summary description HP 1GB DDR2-533 memory module 533 MHz:

HP 1GB DDR2-533, 1 GB, DDR2, 533 MHz

Long summary description HP 1GB DDR2-533 memory module 533 MHz:

HP 1GB DDR2-533. Component for: Laptop, Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.