location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vero PL3510ATV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JWT11.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121752568
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:27:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - 5000 ANSI lumens
  • - Laser 20000 h
  • - 1080p (1920x1080) 16:9 50000:1
  • - Number of colors: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - AC 250 W
More>>>
Short summary description Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White:
This short summary of the Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Vero PL3510ATV, 5000 ANSI lumens, 1080p (1920x1080), 50000:1, 16:9, 1 - 7,6 m, 1.07 billion colours

Long summary description Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White:
This is an auto-generated long summary of Acer Vero PL3510ATV data projector 5000 ANSI lumens 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Acer Vero PL3510ATV. Projector brightness: 5000 ANSI lumens, Projector native resolution: 1080p (1920x1080), Contrast ratio (typical): 50000:1. Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2,59 - 2,87. Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160. Service port type: USB Type-A

Projector
Smart projector *
No
Projection distance
1 - 7,6 m
Projector brightness *
5000 ANSI lumens
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
50000:1
Native aspect ratio *
16:9
Number of colors
1.07 billion colours
Projector brightness (economic mode)
4000 ANSI lumens
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2,59 - 2,87
Zoom capability
Yes
Zoom type
Manual
Throw ratio
1.15 - 1.5
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Ports & interfaces
Service port type
USB Type-A
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
HDMI ports quantity *
3
AC (power) in
Yes
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Interactive *
No
Noise level (economic mode)
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product color *
White
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
250 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
304 mm
Depth
226 mm
Height
119 mm
Weight *
3 kg
Packaging content
Handheld remote control *
Yes
Cables included
AC
Carrying case
Yes
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)