Zalman logo

Zalman ZM-NWB1 computer cooling system part/accessory Water block

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21864
Info modified on:
23 Feb 2022, 15:54:27
Short summary description Zalman ZM-NWB1 computer cooling system part/accessory Water block:

Zalman ZM-NWB1, Water block, Aluminium, Blue, 43 x 43 x 14 mm, 48 g

Long summary description Zalman ZM-NWB1 computer cooling system part/accessory Water block:

Zalman ZM-NWB1. Type: Water block, Material: Aluminium, Product color: Blue. Dimensions (WxDxH): 43 x 43 x 14 mm, Weight: 48 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.