location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-435W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H449041DC
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 3000:1
  • - Screen size compatibility: 1016 - 2946,4 mm (40 - 116")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - 316 W
More>>>
Short summary description Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-435W, 3000 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 1016 - 2946,4 mm (40 - 116"), ±15°

Long summary description Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-435W data projector 3000 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-435W. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 6.48 mm, Digital zoom: 1,35x. Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), Supported video modes: 1080p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
1016 - 2946,4 mm (40 - 116")
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3000:1
Keystone correction, horizontal
±15°
Keystone correction, vertical
±15°
Matrix size
1,5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
6.48 mm
F-number (relative aperture)
1,80
Zoom capability
Yes
Digital zoom
1,35x
Throw ratio
0.48 - 0.65:1
Offset
9.51:-1
Video
Full HD *
Yes
Supported graphics resolutions
1280 x 800 (WXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
316 W
Power consumption (standby) *
0,37 W
Power consumption (PowerSave)
232 W
Weight & dimensions
Width
345 mm
Depth
277 mm
Height
105 mm
Weight *
3,9 kg
Packaging content
Handheld remote control *
Yes
Cables included
VGA
Other features
Aspect ratio
16:10
Audio input
2
Audio output
1
Dimensions (WxDxH)
345 x 277 x 105 mm
Connectivity technology
Wired
Power supply type
AC
RS-232 ports
1
Power LED
Yes
Network ready
Yes
Country Distributor
United Kingdom 1 distributor(s)