Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - CD-R 700 MB
- - CD write speed: 52x
- - 60 pc(s)
More>>>
Short summary description Verbatim LightScribe CD-R 30pk x 2 700 MB 60 pc(s):
This short summary of the Verbatim LightScribe CD-R 30pk x 2 700 MB 60 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim LightScribe CD-R 30pk x 2, 52x, CD-R, 700 MB, Spindle, 60 pc(s)
Long summary description Verbatim LightScribe CD-R 30pk x 2 700 MB 60 pc(s):
This is an auto-generated long summary of Verbatim LightScribe CD-R 30pk x 2 700 MB 60 pc(s) based on the first three specs of the first five spec groups.
Verbatim LightScribe CD-R 30pk x 2. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 60 pc(s). CD write speed: 52x. Package type: Spindle. Technical features: LightScribe