location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WHG-401 gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHG-401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHG-401 show
Show alternative article codes used in the online market place
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2024 11:49:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description LevelOne WHG-401 gateway/controller:
This short summary of the LevelOne WHG-401 gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WHG-401, 1U, Power, CE, FCC, RoHS, SNMP, TCP/UDP, HTTP, PPTP, PPPoE, DHCP, Static IP, DMZ, QoS, 1 Gbit/s

Long summary description LevelOne WHG-401 gateway/controller:
This is an auto-generated long summary of LevelOne WHG-401 gateway/controller based on the first three specs of the first five spec groups.

LevelOne WHG-401. Rack capacity: 1U, LED indicators: Power, Certification: CE, FCC, RoHS. Management protocols: SNMP, Supported network protocols: TCP/UDP, HTTP, PPTP, PPPoE, DHCP, Static IP, DMZ, QoS. Data transfer rate: 1 Gbit/s, Supported data transfer rates: 10/100Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2, Authentication method: POP3, RADIUS, LDAP, SIP. Power requirements: 100-240, 50/60

Design
Rack capacity
1U
LED indicators
Power
Certification
CE, FCC, RoHS
Protocols
Management protocols
SNMP
Supported network protocols
TCP/UDP, HTTP, PPTP, PPPoE, DHCP, Static IP, DMZ, QoS
Network
Wi-Fi
No
Data transfer rate
1 Gbit/s
Supported data transfer rates
10/100Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wireless connection
No
VPN support
IPSec, PPTP
Security
MAC address filtering
Yes
Security algorithms
802.1x RADIUS, WEP, WPA, WPA2
Firewall security
Yes
Authentication method
POP3, RADIUS, LDAP, SIP
Security
Logging and monitoring
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
6
Power
Power requirements
100-240, 50/60
Weight & dimensions
Weight
6 kg
Dimensions (WxDxH)
426 x 270 x 44,4 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Brand Image Article code product Stock Price from
LevelOne WAC-2003 gateway/controller 10, 100, 1000 Mbit/s LevelOne WAC-2003 gateway/controller 10, 100, 1000 Mbit/s
(show image)
WAC-2003 WAC-2003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)