Ergotron logo

Ergotron 200 Series (2) 9" Extension 6" Vertical Mount Black monitor mount / stand Desk

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85729
Info modified on:
23 Apr 2024, 16:05:11
Short summary description Ergotron 200 Series (2) 9" Extension 6" Vertical Mount Black monitor mount / stand Desk:

Ergotron 200 Series (2) 9" Extension 6" Vertical Mount Black, 11,3 kg, Black

Long summary description Ergotron 200 Series (2) 9" Extension 6" Vertical Mount Black monitor mount / stand Desk:

Ergotron 200 Series (2) 9" Extension 6" Vertical Mount Black. Maximum weight capacity: 11,3 kg. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.