location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX6600 A4 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX6600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C578033
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus CX6600 A4 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Colour printing
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 8,7 kg
More>>>
Short summary description Epson Stylus CX6600 A4 22 ppm:
This short summary of the Epson Stylus CX6600 A4 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus CX6600, Colour printing, Colour copying, Colour scanning, A4

Long summary description Epson Stylus CX6600 A4 22 ppm:
This is an auto-generated long summary of Epson Stylus CX6600 A4 22 ppm based on the first three specs of the first five spec groups.

Epson Stylus CX6600. Printing: Colour printing, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
6 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
Hong Kong
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Mac compatibility
Yes
Performance
Minimum system requirements
Windows 98 Pentium 233MHz 64MB RAM 40MB HD Space Windows Me Pentium 233MHz 64MB RAM 40MB HD Space Windows 2000 Pentium 233MHz 64MB RAM 70MB HD Space Windows XP Pentium 233MHz 256MB RAM 70MB HD Space Mac OS 9.1 or later PowerPC G3 233MHz 64MB RAM 60MB HD Space Mac OS X 10.2 PowerPC G3 233MHz 128MB RAM 60MB HD Space
Design
Market positioning *
Home & office
Weight & dimensions
Weight
8,7 kg
Packaging data
Package width
490 mm
Package depth
532 mm
Package height
292 mm
Package weight
10,2 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet length (UK)
2,19 m
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Other features
I/O ports
USB 1. xD Card/SM, 2. CF Type II, 3. MS/MS Pro/SD
Dimensions (WxDxH)
450 x 429 x 218 mm
Acoustic power emissions
Approx 45db (A) per ISO 7779
Media types supported
1. xD Card/SM, 2. CF Type II, 3. MS/MS Pro/SD
Power supply
14 W
Print head
EPSON Micro-Piezo
Compatible operating systems
Windows 98 Windows Me Windows 2000 Windows XP Mac OS 9.1 Mac OS X 10.2
Color all-in-one functions
Copy, Print, Scan
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:31:30
Affordable all-rounder for the home office...
80%
pcmag.com
Updated:
2011-09-26 07:31:34
The Epson Stylus CX6600 lacks an ADF and fax features, but works as a scanner, printer, and standalone copier, and can print Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 22 ppm, Rated speed at Default Resolution (Mo...
70%
pcworld.com_techhive.com
Updated:
2014-08-29 02:29:19
High scan quality, but middling print quality overall. Slow to scan, though copy speeds are above average.
76%
Country Distributor
United Kingdom 1 distributor(s)