Alienware logo

Alienware Aurora R16 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49890
Info modified on:
26 Sept 2024, 09:50:40
Short summary description Alienware Aurora R16 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

Alienware Aurora R16, Intel® Core™ i7, i7-14700F, 32 GB, 1,51 TB, Windows 11 Home, 64-bit

Long summary description Alienware Aurora R16 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

Alienware Aurora R16. Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 15,4 kg. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.