location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLASMA-M2000E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M2000E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 946886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:41
The date of the most recent change of the data-sheet in Icecat's system
PLASMA-M2000E_Drawing (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 125 kg Black
  • - Maximum screen size: 2,16 m (85")
  • - Mounting type: Floor
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 870 x 620 mm
  • - Height adjustment
  • - Housing material: Steel
More>>>
Short summary description Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black:
This short summary of the Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M2000E, 125 kg, 94 cm (37"), 2,16 m (85"), 200 x 200 mm, 870 x 620 mm, 1150 - 1850 mm

Long summary description Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black:
This is an auto-generated long summary of Neomounts PLASMA-M2000E signage display mount 2,16 m (85") Black based on the first three specs of the first five spec groups.

Neomounts PLASMA-M2000E. Maximum weight capacity: 125 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 2,16 m (85"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 870 x 620 mm. Height adjustment range: 1150 - 1850 mm, Tilt angle range: 0 - 15°. Product color: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
125 kg
Maximum screen size *
2,16 m (85")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
870 x 620 mm
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 400 x 600, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 800 x 200, 800 x 400, 300 x 200, 400 x 300, 400 x 500, 600 x 500, 600 x 600, 800 x 500, 800 x 600, 460 x 640, 400 x 200
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1150 - 1850 mm
Tilt angle range
0 - 15°
Included number of shelves
1
Tilt adjustment
Yes
Tilt angle
15°
Design
Type
Portable floor stand
Product color *
Black
Housing material
Steel
Weight & dimensions
Height
1850 mm
Packaging data
Package width
1125 mm
Package depth
283 mm
Package height
860 mm
Packaging content
Number of products included
1 pc(s)
Technical details
Package net weight
40,5 kg
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
40,5 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
7 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
1125 mm
Master (outer) case length
283 mm
Master (outer) case height
860 mm
Master (outer) case weight
45 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Nederland 2 distributor(s)
México 1 distributor(s)