location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF285/01 bottle sterilizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF285/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF285/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103536649 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips AVENT SCF285/01 bottle sterilizer:
This short summary of the Philips AVENT SCF285/01 bottle sterilizer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF285/01, 220-240 V, 1,5 g, 290 x 160 x 150 mm

Long summary description Philips AVENT SCF285/01 bottle sterilizer:
This is an auto-generated long summary of Philips AVENT SCF285/01 bottle sterilizer based on the first three specs of the first five spec groups.

Philips AVENT SCF285/01. AC input voltage: 220-240 V. Weight: 1,5 g. Dimensions (WxDxH): 290 x 160 x 150 mm

Technical details
Product color *
White
Sterilizing time
6 min
Country of origin
Turkey
Newborn pacifier(s) included
1 pc(s)
Power consumption (typical)
650 W
Power
AC input voltage
220-240 V
Weight & dimensions
Weight
1,5 g
Other features
Dimensions (WxDxH)
290 x 160 x 150 mm
Packaging content
Tongs included
Yes