location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Elite v2 keyboard Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Elite v2 Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB467AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182148891 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Wireless Elite v2 keyboard Office RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Guarantee: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period
Long product name HP Wireless Elite v2 keyboard Office RF Wireless Black :
The short editorial description of HP Wireless Elite v2 keyboard Office RF Wireless Black

HP Wireless Elite v2 Keyboard
More>>>
HP Wireless Elite v2 keyboard Office RF Wireless Black:
The official marketing text of HP Wireless Elite v2 keyboard Office RF Wireless Black as supplied by the manufacturer






Short summary description HP Wireless Elite v2 keyboard Office RF Wireless Black:
This short summary of the HP Wireless Elite v2 keyboard Office RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Elite v2 Keyboard, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP Wireless Elite v2 keyboard Office RF Wireless Black:
This is an auto-generated long summary of HP Wireless Elite v2 keyboard Office RF Wireless Black based on the first three specs of the first five spec groups.

HP Wireless Elite v2 Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Battery type
AAA
Power
Number of batteries supported
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
438,9 x 153 x 15,5 mm
Keyboard weight
700 g
Packaging data
Package width
453 mm
Package depth
166 mm
Package height
22 mm
Package weight
887 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (WxDxH)
18,9 x 14,4 x 6,2 mm
Receiver weight
1,7 g
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Bluetooth
No
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)