Bullet Points Lenovo ThinkStation P360 Tower Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Workstation Black 750 W
- - Intel® Core™ i7 i7-12700K 3,6 GHz
- - 32 GB DDR5-SDRAM 4400 MHz
- - 1 TB SSD Card reader integrated
- - NVIDIA GeForce RTX 3060 12 GB Intel UHD Graphics 770
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkStation P360 Tower Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black:
This short summary of the Lenovo ThinkStation P360 Tower Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkStation P360 Tower, 3,6 GHz, Intel® Core™ i7, i7-12700K, 32 GB, 1 TB, Windows 11 Pro
Long summary description Lenovo ThinkStation P360 Tower Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P360 Tower Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black based on the first three specs of the first five spec groups.
Lenovo ThinkStation P360 Tower. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Product type: Workstation. Product color: Black