HP logo

HP Smart Tank 599 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17155
Info modified on:
06 Oct 2024, 00:15:41
Short summary description HP Smart Tank 599 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP Smart Tank 599 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP Smart Tank 599 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP Smart Tank 599 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.