location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Purepower RX power supply unit 550 W ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Purepower RX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0143RU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 14:56:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thermaltake Purepower RX power supply unit 550 W ATX Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 550 W 115 - 230 V
  • - ATX
  • - 14 cm
  • - Silver
More>>>
Short summary description Thermaltake Purepower RX power supply unit 550 W ATX Silver:
This short summary of the Thermaltake Purepower RX power supply unit 550 W ATX Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Purepower RX, 550 W, 115 - 230 V, 8 A, 16 ms, 75%, Overload

Long summary description Thermaltake Purepower RX power supply unit 550 W ATX Silver:
This is an auto-generated long summary of Thermaltake Purepower RX power supply unit 550 W ATX Silver based on the first three specs of the first five spec groups.

Thermaltake Purepower RX. Total power: 550 W, AC input voltage: 115 - 230 V, Input current: 8 A. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 16 dB. Product color: Silver, Fan diameter: 14 cm. Dimensions (WxDxH): 150 x 160 x 85 mm

Brand Image Article code product Stock Price from
Thermaltake

Thermaltake Purepower RX power supply unit 600 W ATX Silver
(show image)
W0144RU Purepower RX 0.00
(excl. VAT)
0 (incl. VAT)