location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2222H_WOST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2222HWOS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:23:04
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 54,6 cm (21.5") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - D 12 kWh 11,8 W
More>>>
Short summary description DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P2222H_WOST, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL P Series P2222H_WOST LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL P Series P2222H_WOST. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0,248 x 0,248 mm
Pixel density
102 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
47,6 cm
Viewable size, vertical
26,8 cm
Viewable size diagonal
54,6 cm
Display diagonal (metric)
54,61 cm
High Dynamic Range (HDR) supported
No
sRGB coverage (typical)
99%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Front bezel color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Ports & interfaces
HDCP
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Pivot
No
Swiveling
No
Tilt adjustment
No
Tilt angle range
0 - 0°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
12 kWh
Power consumption (typical) *
11,8 W
Power consumption (standby) *
0,3 W
Power consumption (max)
46 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Cables included
AC, DisplayPort, HDMI, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
487,3 mm
Width (without stand)
487,3 mm
Depth (without stand)
52,1 mm
Height (without stand)
290 mm
Weight (without stand)
2,82 kg
Bezel width (side)
5,6 mm
Bezel width (top)
5,6 mm
Bezel width (bottom)
1,66 cm
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
549695
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS