location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1N36072 internal solid state drive 512 GB M.2 PCI Express 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1N36072
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1N36072
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892095187 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 13:52:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo 4XB1N36072 internal solid state drive 512 GB M.2 PCI Express 4.0:
This short summary of the Lenovo 4XB1N36072 internal solid state drive 512 GB M.2 PCI Express 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XB1N36072, 512 GB, M.2

Long summary description Lenovo 4XB1N36072 internal solid state drive 512 GB M.2 PCI Express 4.0:
This is an auto-generated long summary of Lenovo 4XB1N36072 internal solid state drive 512 GB M.2 PCI Express 4.0 based on the first three specs of the first five spec groups.

Lenovo 4XB1N36072. SSD capacity: 512 GB, SSD form factor: M.2, Component for: Laptop

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 4.0
Component for *
Laptop
M.2 SSD size
2242 (22 x 42 mm)
Certification
FCC/ BSMI/ CE/ FCC/ KCC/ RCM/ ROHS/ UKCA/ UL/ ICES-003
Weight & dimensions
Width
42 mm
Depth
22 mm
Height
1,35 mm
Weight
3,5 g
Packaging data
Package width
177 mm
Package depth
144 mm
Packaging data
Package height
53 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Compatible products
Lenovo 13w Series-13w Yoga G2 ThinkPad E14 Series-E14 AMD G5 ThinkPad E14 Series-E14 G5 ThinkPad E14 Series-E14 G6 ThinkPad E16 series-E16 AMD G1 ThinkPad E16 series-E16 G1 ThinkPad E16 series-E16 G2 ThinkPad L13 Series-L13 Clam AMD G4 ThinkPad L13 Series-L13 Clam G4 ThinkPad L13 Series-L13 Yoga AMD G4ThinkPad L13 Series-L13 Yoga G4 ThinkPad L14 Series-L14 AMD G4 ThinkPad L14 Series-L14 G4 ThinkPad L15 Series-L15 AMD G4 ThinkPad L15 Series-L15 G4 ThinkPad X1 series-X1 Nano G3 ThinkPad Z13 Series-Z13 AMD G2
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)