Lenovo logo

Lenovo Legion Go 8APU1 portable game console 22,4 cm (8.8") 512 GB Touchscreen Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36739
Info modified on:
02 Jul 2024, 16:48:26
Short summary description Lenovo Legion Go 8APU1 portable game console 22,4 cm (8.8") 512 GB Touchscreen Wi-Fi Black:

Lenovo Legion Go 8APU1, Legion Go, M.2, AMD Zen 4, AMD Ryzen Z1 Extreme, 3,3 MHz, 5,1 GHz

Long summary description Lenovo Legion Go 8APU1 portable game console 22,4 cm (8.8") 512 GB Touchscreen Wi-Fi Black:

Lenovo Legion Go 8APU1. Platform: Legion Go, SSD form factor: M.2, Processor architecture: AMD Zen 4. Product color: Black, Gaming control technology: Analogue, Gaming control function buttons: D-pad. Display diagonal: 22,4 cm (8.8"), Display resolution: 2560 x 1600 pixels, Display brightness: 500 cd/m². Storage media type: SSD, Built-in memory capacity: 512 GB, SSD interface: PCI Express 4.0. Wi-Fi standards: Wi-Fi 6E (802.11ax)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.