location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom CN-205 USB cable 1,8 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN-205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-205 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:24:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sitecom CN-205 USB cable 1,8 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - Male
  • - Male
  • - 480 Mbit/s
  • - Black
More>>>
Short summary description Sitecom CN-205 USB cable 1,8 m Black:
This short summary of the Sitecom CN-205 USB cable 1,8 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom CN-205, 1,8 m, Male/Male, 0,48 Gbit/s, Black

Long summary description Sitecom CN-205 USB cable 1,8 m Black:
This is an auto-generated long summary of Sitecom CN-205 USB cable 1,8 m Black based on the first three specs of the first five spec groups.

Sitecom CN-205. Cable length: 1,8 m. Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Sitecom

Sitecom USB 2.0 Flashing Cable 1.8m USB cable 1,8 m
(show image)
CN-213 USB 2.0 Flashing Cable 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB On-The-Go Cable 1.8m USB cable 1,8 m Black
(show image)
CN-230 USB On-The-Go Cable 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB A/B cable – 1.8m USB cable 1,8 m Black
(show image)
CN-202 USB A/B cable – 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom CN-206 USB cable 3 m Black
(show image)
CN-206 CN-206 0.00
(excl. VAT)
0 (incl. VAT)