HPE logo

HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle internal hard drive 4 TB 7200 RPM 3.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21286
Info modified on:
31 Jul 2024, 15:04:23
Long product name HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle internal hard drive 4 TB 7200 RPM 3.5":

HP StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle

Short summary description HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle internal hard drive 4 TB 7200 RPM 3.5":

HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle, 4 TB, 7200 RPM, 3.5", SAS

Long summary description HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle internal hard drive 4 TB 7200 RPM 3.5":

HPE StoreEasy 16TB SAS LFF(3.5in) Smart Carrier 4-pack HDD Bundle. HDD capacity: 4 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.